163303-3

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 163303-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 163303-3
Series Information for 163303-3 - TE Connectivity
  • Status: Active
  • Product Code: 1340
  • Global Product Line: 237
  • GPL Description: Appliances

Description

MATENLOK PIN

Specifications

Contact Termination Area Plating Material:
None
Contact Classification:
Power
Contact Current Rating (Max):
15A
Contact Mating Area Plating Material:
Unplated
Contact Type:
Pin
Contact Base Material:
Phosphor Bronze
Contact Diameter:
.084in, 2.13mm
Accepts Wire Insulation Diameter Range:
.102in, 2.6 – 3.8mm
Wire Size:
17 – 13AWG, 1 – 2.5mm²
Operating Voltage:
250VAC
VDE Tested:
No
Contact Retention:
With
Contact Retention Type:
Locking Lance
Connector Mounting Type:
Cable Mount (Free-Hanging)
For Use With:
Pin (Cap) Housing
For Multiple Crimp:
No
Circuit Application:
Power
Packaging Quantity:
3500
Packaging Method:
Reel
Connector & Contact Terminates To:
Wire & Cable
Wire/Cable Type:
Discrete Wire, Stranded
Connector System:
Wire-to-Wire
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • Compatible Parts: 1-480303-9, 1-480304-0, 1-480350-2, 1-480351-0, 1-480351-2, 1-480351-5, 1-480387-0, 1-480388-0, 1-480424-9, 1-480425-0, 1-480393-1, 1-480400-0, 3-480425-0, 1-480426-0, 1-480401-0, 1-480424-0, 770827-1, 794132-1, 1-480305-0, 1-480270-0, 1-480271-0, 1-480305-2, 1-480305-9, 1-480273-0, 1-480274-0, 1-480318-0, 1-480318-4, 1-480275-0, 1-480318-9, 1-480319-0, 1-480276-0, 1-480277-0, 1-480319-4, 1-480278-0, 1-480283-0, 1-480319-9, 1-480323-0, 1-480284-0, 1-480285-0, 1-480324-0, 1-480339-0, 1-480286-0, 1-480340-0, 1-480345-0, 1-480287-0, 1-480288-0, 1-480349-0, 1-480303-0, 1-480303-2, 1-480349-2, 1-480350-0, 1-480426-9, 3-480426-0, 1-480438-0, 1-480439-0, 1-480498-1, 1-480683-0, 1-480690-0, 1-480720-0, 1-480721-0, 1-480722-0, 170924-1, 1-171196-0, 1-171197-0, 171267-1, 171268-1, 171382-1, 171383-1, 575938, 91504-1, 455830-1, 465644-1, 90575-1, 90575-2
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability