Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.93
|
138
in stock
|
Buy Now | |
TE Store
from US$1.53
|
9,970
in stock
|
Buy Now | |
Heilind Electronics
from US$2.01
|
1,065
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.01
|
248
in stock
|
Buy Now | |
Newark Electronics
from US$1.81
|
138
in stock
|
Buy Now | |
element14
from US$1.52
|
138
in stock
|
Buy Now | |
Future Electronics
from US$1.47
|
-
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
RS Americas
from US$1.81
|
-
|
Buy Now |
Crimp Area Plating Thickness | 30µin, .76µm |
---|---|
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Orientation | Straight |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | .76µm, 30µin |
Underplate Material Thickness | 1.27µm, 50µin |
Barrel Type | Open Barrel |
Contact Current Rating (Max) | 15A |
Wire Contact Termination Area Plating Material | Gold |
Contact Shape & Form | Round |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Gold |
Mating Pin Diameter | 2.13mm, .084in |
Wire Size | 30 – 22AWG, .05 – .33mm² |
Accepts Wire Insulation Diameter Range | 1.02 – 1.91mm, .04 – .075in |
Overall Length | 18.3mm, .72in |
Test Current | 3A |
Insulation Resistance | 500 |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-2 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
CSA Certified | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189A |
CSA Rating | Certified |
VDE Tested | No |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
For Use With | Commercial MATE-N-LOK housings |
Wire/Cable Type | Discrete Wire |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CMNL SOK 30-22 AUNIBR L/P Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Nickel Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Gold Nickel 250 VAC | Connector Contact | Part Number: 61173-5 | Internal Number: 61173-5 | TE Connectivity | TE Store |
CMNL SOK 30-22 AUNIBR L/P | Heilind Electronics |
Contact, Socket, 30-22Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 30-22AWG, CRIMP | element14 |
Commercial Mate-N-Lok Pre-Tin 30-22 AWG Discrete Wire Crimp Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Commercial MATE-N-LOK PCB Conn Contact, Female, Crimp, Gold over Nickel Plating | TE Connectivity 61173-5 | RS Americas |
Where can I find additional details, specifications and documents for a 61173-5?
Additional datasheets, footprints and schematics for 61173-5 are listed on our Part Details page. You can also find images and similar parts to 61173-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61173-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61173-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61173-5 fall under?
The 61173-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 61173-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61173-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 61173-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61173-5 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 61173-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61173-5 often in real-time on the comparison pages.
What if I can't find stock of 61173-5?
You can fill out our help required form which you can use to request a quote for 61173-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.