Prices starting from US$0.45
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.79 |
No stock
|
Buy Now | |
Avnet America | US$0.52 |
11,595
|
Buy Now | |
Newark Electronics | US$0.73 |
4,998
|
Buy Now | |
Rapid Electronics | US$0.45 |
4,998
|
Buy Now | |
Chip One Stop | US$0.53 |
4,998
|
Buy Now | |
Distrelec | US$0.65 |
4,998
|
Buy Now | |
Heilind Electronics | US$0.64 |
1,451
|
Buy Now | |
Heilind Electronics Asia | US$0.64 |
435
|
Buy Now | |
RS Americas | US$0.78 |
19
|
Buy Now | |
Future Electronics | US$0.52 |
-
|
Buy Now | |
element14 | US$0.63 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Row-to-Row Spacing | 9.14in, .36mm |
Number of Positions | 6 |
Contact Retention | Without |
Panel Thickness | .04 – .1in, 1.02 – 2.54mm |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | .195in, 4.95mm |
Housing Color | Natural |
Housing Material | Nylon |
Circuit Identification Feature | With |
Agency/Standard | UL, CSA |
CSA File Number | LR16455 |
Agency/Standard Number | E28476 |
VDE Tested | No |
UL Rating | Recognized, Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
Panel Mount Feature Type | Locking Ear |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
For Use With | Socket (Plug) Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Panel, Wire-to-Wire |
Housing Type | Receptacle |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Conn Housing RCP 6 POS 4.95mm ST Individual | Avnet America |
Pin & Socket Connectors Pin Motor Mnt 6 Ckt |Amp Te Connectivity 1-480271-0 | Newark Electronics |
Pin&Socket Connectors PIN MOTOR MNT 6 CKT | Rapid Electronics |
TE Connectivity - AMP PWR CONN 06P CMNL CAP HSG M/M NATL | Distrelec |
CONN HOUSING, RCPT, 6POS, 4.95MM | Farnell |
06P CMNL CAP HSG M/M NATL | Heilind Electronics |
Connector Soft Shell 250 VAC 6 0.084 0.195 x 0.360 in. Nylon Natural | TE Connectivity 1-480271-0 | RS Americas |
Commercial MATE-N-LOK 6 Position Positive Lock Female Receptacle Housing | Future Electronics |
87F2946 | element14 |
06P CMNL CAP HSG M-M NATL | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Positions |
Pitch Spacing | 4.95mm |
For Use With | Commercial MATE-N-LOK Connectors |
Body Material | Nylon |
Colour | Natural |
Where can I find additional details, specifications and documents for a 1-480271-0?
Additional datasheets, footprints and schematics for 1-480271-0 are listed on our Part Details page. You can also find images and similar parts to 1-480271-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480271-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480271-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480271-0 fall under?
The 1-480271-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480271-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480271-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480271-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480271-0 have stock available?
Authorised distributors including Avnet America, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-480271-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480271-0 often in real-time on the comparison pages.
What if I can't find stock of 1-480271-0?
You can fill out our help required form which you can use to request a quote for 1-480271-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.