Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
315
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
18,330
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
18,330
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
18,330
in stock
|
Buy Now | |
Distrelec
from US$0.74
|
18,330
in stock
|
Buy Now | |
Heilind Electronics
from US$0.80
|
15,153
in stock
|
Buy Now | |
Farnell
from US$0.73
|
14,700
in stock
|
Buy Now | |
RS Americas
from US$0.64
|
2,915
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.80
|
2,813
in stock
|
Buy Now | |
TE Store
from US$0.73
|
2,424
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
2,000
in stock
|
Buy Now | |
element14
from US$0.64
|
1,470
in stock
|
Buy Now | |
TTI Europe
from US$0.35
|
1,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
130
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
Avnet Asia
from US$0.50
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now | |
Sager
from US$0.52
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Row-to-Row Spacing | .36mm, 9.14in |
Number of Positions | 8 |
Contact Retention | Without |
Operating Voltage | 250VAC |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 4.95mm, .195in |
Circuit Identification Feature | With |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Pin (Cap) Housing |
Packaging Method | Bag |
Packaging Quantity | 1 |
Contact Type | Socket |
Housing Type | Plug |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
08P Cmnl Plug Hsg M/M Natl |Amp Te Connectivity 1-480283-0 | Newark Electronics |
Pin&Socket Connectors SOCKET FREE 8CRKT | Rapid Electronics |
TE Connectivity - AMP PWR CONN 08P CMNL PLUG HSG M/M NATL | Distrelec |
08P CMNL PLUG HSG M/M NATL | Heilind Electronics |
CONN HOUSING, PLUG, 8POS, 4.95MM | Farnell |
Connector Commercial MATE-N-LOK Plug 8 Nylon 13 A (Max.) 250 VAC Natural | TE Connectivity 1-480283-0 | RS Americas |
08P CMNL PLUG HSG M/M NATL Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 8 Centerline (Pitch): 4.95 mm Housing Plug Wire-to-Wire 8 | Rectangular Power Connector | Part Number: 1-480283-0 | Internal Number: 1-480283-0 | 4.95 mm | TE Connectivity | TE Store |
Commercial MATE-N-LOK 8 Position Positive Lock Male Free Hanging Plug Housing | Future Electronics |
SOCKET HOUSING, 8WAY | element14 |
Housing,plug,cm Mate-n-lok,8 Way,Natural | RS |
Conn Housing PL 8 POS 4.95mm ST Individual | Avnet America |
Pin & Socket Connectors SOCKET FREE 8CRKT | Sager |
08P CMNL PLUG HSG M-M NATL | Power and Signal Group |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 8Ways |
Pitch Spacing | 4.95mm |
For Use With | Commercial MATE-N-LOK Connectors |
SVHC | No SVHC (27-Jun-2018) |
Colour | Clear |
Contact Resistance | 4mohm |
Current Rating | 15A |
Flammability Rating | UL94V-2 |
Insulation Resistance | 500Mohm |
Material | Nylon |
No. of Mating Cycles | 50 |
No. of Rows | 2Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 1-480283-0?
Additional datasheets, footprints and schematics for 1-480283-0 are listed on our Part Details page. You can also find images and similar parts to 1-480283-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480283-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480283-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480283-0 fall under?
The 1-480283-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480283-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480283-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480283-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480283-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 1-480283-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480283-0 often in real-time on the comparison pages.
What if I can't find stock of 1-480283-0?
You can fill out our help required form which you can use to request a quote for 1-480283-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.