Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$35.33
|
8
in stock
|
Buy Now | |
Powell Electronics
from US$35.00
|
126
in stock
|
Buy Now | |
Sager
from US$15.90
|
93
in stock
|
Buy Now | |
RS Americas
from US$32.25
|
91
in stock
|
Buy Now | |
Heilind Electronics
from US$38.30
|
54
in stock
|
Buy Now | |
element14
from US$29.19
|
32
in stock
|
Buy Now | |
TE Store
from US$42.00
|
25
in stock
|
Buy Now | |
Farnell
from US$30.19
|
24
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$38.30
|
12
in stock
|
Buy Now | |
TTI Europe
from US$26.39
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$30.47
|
8
in stock
|
Buy Now | |
Distrelec
from US$40.57
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$43.55
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$40.30
|
1
in stock
|
Buy Now | |
Future Electronics
from US$27.21
|
-
|
Buy Now | |
Avnet America
from US$25.61
|
-
|
Buy Now | |
Boersig
from US$32.85
|
-
|
Buy Now | |
Carlton-Bates
from US$27.50
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insertion & Extraction Tool Type | Contact Extraction |
---|---|
Insertion & Extraction Tool Application | Contact-to-Housing |
Extraction, Removal & Insertion Tools EXTRACTION TOOL | Sager |
Extraction Tool, For Mate-N-Lok Series,20-14 AWG,3.12" (79mm),Heat Treated, Yellow | TE Connectivity 465644-1 | RS Americas |
EXTRACTION TOOL | Heilind Electronics |
EXTRACTION TOOL, AMP MATE-N-LOK CONTACTS | element14 |
EXTRACTION TOOL Insertion & Extraction Tool Type: Contact Extraction Insertion & Extraction Tool Application: Contact-to-Housing Contact Extraction Contact-to-Housing | Insertion And Extraction Tool | Part Number: 465644-1 | Internal Number: 465644-1 | TE Connectivity | TE Store |
EXTRACTION TOOL, 4WAY | Farnell |
EXTRACTIONTOOL | RS |
Extraction Tool, Amp Mate-N-Lok Contacts | Newark Electronics |
TE Connectivity Extraction Tool 79.24mm | Distrelec |
Extraction Removal&Insertion Tools EXTRACTION | Rapid Electronics |
Straight Action Hand Tool | Avnet America |
Extraction Tool, 3.12 in., Plastic | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Amp Mate-N-Lok Contacts |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Tool Body Material | Steel |
Where can I find additional details, specifications and documents for a 465644-1?
Additional datasheets, footprints and schematics for 465644-1 are listed on our Part Details page. You can also find images and similar parts to 465644-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 465644-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 465644-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 465644-1 fall under?
The 465644-1 is listed under Application Tooling > Insertion & Extraction Tools.
Can I view similar or alternative parts?
You can view similar parts to 465644-1 when available in the Insertion & Extraction Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 465644-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 465644-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 465644-1 have stock available?
Authorised distributors including Powell Electronics, Sager, RS Americas, Heilind Electronics and element14 have stock available or on a lead time for 465644-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 465644-1 often in real-time on the comparison pages.
What if I can't find stock of 465644-1?
You can fill out our help required form which you can use to request a quote for 465644-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.