Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.32
|
3,214
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
3,214
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
3,214
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
3,214
in stock
|
Buy Now | |
Farnell
from US$0.54
|
2,600
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Layout | Inline |
Contact Retention | Without |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Red |
Centerline (Pitch) | .2in, 5.08mm |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Circuit Identification Feature | With |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
CSA File Number | LR16455 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Pin (Cap) Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Sealable | No |
Product Type | Housing |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | 32 – 221°F, 0 – 105°C |
Pin & Socket Connectors 03P Plug Hsg F/H Red |Amp Te Connectivity 1-480303-2 | Newark Electronics |
Pin&Socket Connectors 03P PLUG HSG F/H RED | Rapid Electronics |
TE Connectivity - AMP PWR CONN 03P CMNL PLUG HSG F/H RED | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Housing PL 3 POS 5.08mm Crimp ST Box | Avnet America |
Where can I find additional details, specifications and documents for a 1-480303-2?
Additional datasheets, footprints and schematics for 1-480303-2 are listed on our Part Details page. You can also find images and similar parts to 1-480303-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480303-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480303-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480303-2 fall under?
The 1-480303-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480303-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480303-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480303-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480303-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-480303-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480303-2 often in real-time on the comparison pages.
What if I can't find stock of 1-480303-2?
You can fill out our help required form which you can use to request a quote for 1-480303-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.