Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-0480340-0 |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
No stock
|
Buy Now | |
RS Americas
from US$0.53
|
1,655
in stock
|
Buy Now | |
Rapid Electronics
from US$0.51
|
1,647
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
1,647
in stock
|
Buy Now | |
Distrelec
from US$0.51
|
1,647
in stock
|
Buy Now | |
Heilind Electronics
from US$0.63
|
689
in stock
|
Buy Now | |
TE Store
from US$0.58
|
655
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
622
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.63
|
149
in stock
|
Buy Now | |
Conrad
from US$0.80
|
137
in stock
|
Buy Now | |
Electro Enterprises
from US$0.70
|
64
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
element14
from US$0.50
|
-
|
Buy Now | |
Boersig
from US$0.36
|
-
|
Buy Now | |
Carlton-Bates
from US$0.62
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Row-to-Row Spacing | 9.14in, .36mm |
Number of Positions | 6 |
Contact Retention | Without |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | .195in, 4.95mm |
Housing Color | Natural |
Housing Material | Nylon |
Circuit Identification Feature | With |
Agency/Standard | CSA, UL |
CSA File Number | LR16455 |
VDE Tested | No |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized, Certified |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Socket (Plug) Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Housing Type | Receptacle |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Connector Commercial MATE-N-LOK Receptacle (Cap) 6 Nylon 13 A (Max.) AMP | TE Connectivity 1-480340-0 | RS Americas |
Pin&Socket Connectors PIN FREE 6 CIRCUITS | Rapid Electronics |
TE Connectivity - AMP PWR CONN 06P CMNL CAP HSG F/H NATL | Distrelec |
06P CMNL CAP HSG F/H NATL | Heilind Electronics |
06P CMNL CAP HSG F/H NATL Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 6 Centerline (Pitch): 4.95 mm Housing Receptacle Wire-to-Wire 6 | Rectangular Power Connector | Part Number: 1-480340-0 | Internal Number: 1-480340-0 | Alias Number: 1-0480340-0 | 4.95 mm | TE Connectivity | TE Store |
Plug And Socket Connector Housing | Newark Electronics |
Content: 1 pc(s) | Conrad |
MATE-N-LOK 6 Position Positive Lock Female Free Hanging Receptacle Housing | Future Electronics |
Conn Housing RCP 6 POS 4.95mm ST Individual | Avnet America |
PIN HOUSING, 6WAY | element14 |
Pin Connector, 250V AC, 13A, 6P, 2 Row, Free-Hanging Mount, Nylon, Natural | Carlton-Bates |
06P CMNL CAP HSG F-H NATL | Power and Signal Group |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 4.95mm |
For Use With | Commercial MATE-N-LOK Connectors |
SVHC | No SVHC (27-Jun-2018) |
Colour | Clear |
Contact Resistance | 4mohm |
Current Rating | 15A |
Flammability Rating | UL94V-2 |
Insulation Resistance | 500Mohm |
Material | Nylon |
No. of Mating Cycles | 50 |
No. of Rows | 2Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 1-480340-0?
Additional datasheets, footprints and schematics for 1-480340-0 are listed on our Part Details page. You can also find images and similar parts to 1-480340-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480340-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480340-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480340-0 fall under?
The 1-480340-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480340-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480340-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480340-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480340-0 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 1-480340-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480340-0 often in real-time on the comparison pages.
What if I can't find stock of 1-480340-0?
You can fill out our help required form which you can use to request a quote for 1-480340-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.