Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 250VAC |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Circuit Identification Feature | With |
Agency/Standard Number | E28476 |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Socket (Plug) Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Housing |
Connector System | Wire-to-Wire |
Contact Type | Pin |
Sealable | No |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
04P Cmnl Cap Hsg (125 C) Rohs Compliant: Yes |Amp Te Connectivity 3-480426-0 | Newark Electronics |
Conn Housing RCP 4 POS 5.08mm Crimp ST Loose Piece | Avnet America |
Circular Connector, 04P CMNL CAP HSG (125 C) Commercial MATE-N-LOK Series | TE Connectivity 3-480426-0 | RS Americas |
Where can I find additional details, specifications and documents for a 3-480426-0?
Additional datasheets, footprints and schematics for 3-480426-0 are listed on our Part Details page. You can also find images and similar parts to 3-480426-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-480426-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-480426-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-480426-0 fall under?
The 3-480426-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-480426-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-480426-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-480426-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-480426-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 3-480426-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-480426-0 often in real-time on the comparison pages.
What if I can't find stock of 3-480426-0?
You can fill out our help required form which you can use to request a quote for 3-480426-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.