Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
4,921
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
4,921
in stock
|
Buy Now | |
element14
from US$0.76
|
4,921
in stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
4,213
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
4,173
in stock
|
Buy Now | |
Distrelec
from US$0.94
|
4,173
in stock
|
Buy Now | |
Heilind Electronics
from US$0.88
|
2,157
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
RS Americas
from US$0.82
|
-
|
Buy Now | |
Boersig
from US$0.61
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 12 |
---|---|
Number of Rows | 3 |
Row-to-Row Spacing | 5.13in, .202mm |
Contact Retention | Without |
Contact Layout | Matrix |
Panel Thickness | .025 – .065in, .64 – 1.65mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .24in, 6.09mm |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Housing Color | Natural |
Circuit Identification Feature | With |
UL Rating | Recognized, Certified |
CSA File Number | LR16455 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
VDE Tested | No |
Panel Mount Feature Type | Locking Leg |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
For Use With | Pin (Cap) Housing |
Packaging Quantity | 1 |
Packaging Method | Bag |
Connector System | Wire-to-Panel, Wire-to-Wire |
Sealable | No |
Housing Type | Plug |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Connector Housing, Plug, 12Ways Rohs Compliant: Yes |Amp Te Connectivity 1-480275-0 | Newark Electronics |
CONNECTOR HOUSING, PLUG, 12WAYS | element14 |
Pin&Socket Connectors SOCKET PANEL 12CRKT | Rapid Electronics |
TE Connectivity 12P CMNL PLUG HSG P/M NATL Combination L | Distrelec |
12P CMNL PLUG HSG P/M NATL | Heilind Electronics |
Commercial MATE-N-LOK 12 Position Detent Lock Male Pin Crimp Plug Housing | Future Electronics |
Conn Housing PL 12 POS 5.08mm ST Individual | Avnet America |
Connector Soft Shell Commercial MATE-N-LOK 12 Nylon 0.084 Plug 13 A | TE Connectivity 1-480275-0 | RS Americas |
12P CMNL PLUG HSG P-M NATL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-480275-0?
Additional datasheets, footprints and schematics for 1-480275-0 are listed on our Part Details page. You can also find images and similar parts to 1-480275-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480275-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480275-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480275-0 fall under?
The 1-480275-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480275-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480275-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480275-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480275-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-480275-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480275-0 often in real-time on the comparison pages.
What if I can't find stock of 1-480275-0?
You can fill out our help required form which you can use to request a quote for 1-480275-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.