Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 1Ways |
Pitch Spacing | - |
For Use With | AMP Commercial MATE-N-LOK Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
01P Cmnl Cap Hsg Grn |Amp Te Connectivity 1-480351-5 | Newark Electronics |
Conn Housing RCP 1 POS 5.08mm Crimp ST Box | Avnet America |
Where can I find additional details, specifications and documents for a 1-480351-5 .?
Additional datasheets, footprints and schematics for 1-480351-5 . are listed on our Part Details page. You can also find images and similar parts to 1-480351-5 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480351-5 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480351-5 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480351-5 . fall under?
The 1-480351-5 . is listed under Cable Leads & Connectors > Connectors > Plug & Socket Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480351-5 . when available in the Plug & Socket Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480351-5 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480351-5 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480351-5 . have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 1-480351-5 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480351-5 . often in real-time on the comparison pages.
What if I can't find stock of 1-480351-5 .?
You can fill out our help required form which you can use to request a quote for 1-480351-5 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.