Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.34
|
98,331
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
60,203
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
52,684
in stock
|
Buy Now | |
Sager
from US$0.24
|
36,797
in stock
|
Buy Now | |
Farnell
from US$0.32
|
33,600
in stock
|
Buy Now | |
TE Store
from US$0.36
|
18,887
in stock
|
Buy Now | |
element14
from US$0.33
|
11,016
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
10,120
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.34
|
9,755
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
6,430
in stock
|
Buy Now | |
Powell Electronics
from US$0.33
|
3,658
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
3,512
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
2,916
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
1,539
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
810
in stock
|
Buy Now | |
Electro Enterprises
from US$0.39
|
157
in stock
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
Carlton-Bates
from US$0.43
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Retention | Without |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Natural |
Centerline (Pitch) | .2in, 5.08mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Circuit Identification Feature | With |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
CSA File Number | LR16455 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Pin (Cap) Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Contact Type | Socket |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | 32 – 221°F, 0 – 105°C |
03P CMNL PLUG HSG F/H NATL | Heilind Electronics |
Pin&Socket Connectors SOCKET FREE 3CRKT | Rapid Electronics |
Pin & Socket Connectors SOCKET FREE 3CRKT | Sager |
CONN HOUSING, PLUG, 3POS, 5.08MM | Farnell |
03P CMNL PLUG HSG F/H NATL Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 5.08 mm Housing Plug Wire-to-Wire 3 | Rectangular Power Connector | Part Number: 1-480303-0 | Internal Number: 1-480303-0 | 5.08 mm | TE Connectivity | TE Store |
CONNECTOR HOUSING, PLUG, 3 WAY, NYLON | element14 |
Connector Housing, Plug, 3 Way, Nylon | Newark Electronics |
Commercial MATE-N-LOK 3 Position Detent Lock Male Free Hanging Plug Housing | Future Electronics |
Conn Housing PL 3 POS 5.08mm Crimp ST Individual | Avnet America |
Soft Shell Connector Power Key Connector In-Line 3 Circuit 13A 250VAC | TE Connectivity 1-480303-0 | RS Americas |
TE Connectivity Socket housing Plug / Socket 3 Positions 5.08mm | Distrelec |
3w Socket housing free hanging | RS |
Commercial MATE-N-LOK 1-480303-0 Plug Connector, 250V AC, 13A, 3P, 1 Row, Free-Hanging Mount, Nylon, Natural | Carlton-Bates |
03P CMNL PLUG HSG F-H NATL | Power and Signal Group |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
Pitch Spacing | 5.08mm |
For Use With | Commercial MATE-N-LOK Connectors |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Flammability Rating | UL94V-2 |
Material | Nylon |
No. of Rows | 1Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 250V |
Where can I find additional details, specifications and documents for a 1-480303-0?
Additional datasheets, footprints and schematics for 1-480303-0 are listed on our Part Details page. You can also find images and similar parts to 1-480303-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480303-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480303-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480303-0 fall under?
The 1-480303-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480303-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480303-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480303-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480303-0 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Sager and Farnell have stock available or on a lead time for 1-480303-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480303-0 often in real-time on the comparison pages.
What if I can't find stock of 1-480303-0?
You can fill out our help required form which you can use to request a quote for 1-480303-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.