Material | Brass |
---|---|
Contact Base Material | Brass |
Contact Termination Area Plating Material | Gold |
Contact Classification | Power |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Diameter | 2.13mm, .084in |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Accepts Wire Insulation Diameter Range | .13in, 3.3mm |
Wire Size | .5 – 2.27mm², 20 – 14AWG |
Insulation Diameter | .13in |
Operating Voltage | 250VAC |
VDE Tested | No |
Contact Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type | Locking Lance |
Circuit Application | Power |
For Use With | Commercial MATE-N-LOK |
For Multiple Crimp | No |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Barrel Type | Open Barrel |
Wire/Cable Type | Discrete Wire, Stranded |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CMNL SOK 20-14 AUBR Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Gold 250 VAC | Connector Contact | Part Number: 61117-7 | Internal Number: 61117-7 | TE Connectivity | TE Store |
Pin & Socket Connectors Sok 20-14 Aubr |Amp Te Connectivity 61117-7 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | AMP Commercial MATE-N-LOK Series Housing Connectors |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 20AWG |
Current Rating | 15A |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 61117-7?
Additional datasheets, footprints and schematics for 61117-7 are listed on our Part Details page. You can also find images and similar parts to 61117-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61117-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61117-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61117-7 fall under?
The 61117-7 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 61117-7 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61117-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 61117-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61117-7 have stock available?
Authorised distributors including TE Store, Farnell Contract, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 61117-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61117-7 often in real-time on the comparison pages.
What if I can't find stock of 61117-7?
You can fill out our help required form which you can use to request a quote for 61117-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.