Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
1,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
105,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
105,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
105,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
105,000
in stock
|
Buy Now | |
TE Store
from US$0.13
|
27,751
in stock
|
Buy Now | |
element14
from US$0.13
|
1,200
in stock
|
Buy Now | |
Powell Electronics
from US$0.09
|
5
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Current Rating (Max) | 13A |
Contact Type | Socket |
Contact Base Material | Brass |
Mating Pin Diameter | .082in, 2.1mm |
Wire Size | .2 – .82mm², 24 – 18AWG |
Accepts Wire Insulation Diameter Range | .1in, 2.54mm |
Operating Voltage | 250VDC, 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
For Use With | Commercial MATE-N-LOK housings |
Wire Type | Stranded |
Packaging Method | Reel |
Packaging Quantity | 7000 |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin & Socket Connectors Mate-N-Lok Socket 2 |Amp Te Connectivity 170147-1 | Newark Electronics |
Pin&Socket Connectors MATE-N-LOK SOCKET 2 | Rapid Electronics |
TE Connectivity - AMP Power Contact MATE-N-LOK SOCKET 2 | Distrelec |
CONTACT, SOCKET, CRIMP, 18-24AWG | Farnell |
MATE-N-LOK SOCKET 2 Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Socket Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 170147-1 | Internal Number: 170147-1 | TE Connectivity | TE Store |
CONTACT, SOCKET, 24-18AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Commercial MATE-N-LOK II PCB Conn Contact, Female, Crimp, Tin Plating 18 to 24 AWG | TE Connectivity 170147-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Commercial MATE-N-LOK Series Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 170147-1?
Additional datasheets, footprints and schematics for 170147-1 are listed on our Part Details page. You can also find images and similar parts to 170147-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170147-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170147-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170147-1 fall under?
The 170147-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170147-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170147-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170147-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170147-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 170147-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170147-1 often in real-time on the comparison pages.
What if I can't find stock of 170147-1?
You can fill out our help required form which you can use to request a quote for 170147-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.