Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Type | Socket |
Contact Base Material | Brass |
Barrel Type | Open Barrel |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Overall Length | .729in, 18.54mm |
Wire Size | .2 – .82mm², 24 – 18AWG |
Mating Pin Diameter | .079in, 2.02mm |
Accepts Wire Insulation Diameter Range | 2.54mm, .1in |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
For Use With | Plug Housing |
Packaging Quantity | 7000 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
CMNL SKT W/INDENTED SIDES Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Socket Tin Pre-Tin With | Connector Contact | Part Number: 2029185-1 | Internal Number: 2029185-1 | TE Connectivity | TE Store |
COMM MATE-N-LOK SOC TERM CRIMP W/INDENT, 24-18 AWG | Heilind Electronics |
Where can I find additional details, specifications and documents for a 2029185-1?
Additional datasheets, footprints and schematics for 2029185-1 are listed on our Part Details page. You can also find images and similar parts to 2029185-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2029185-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2029185-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2029185-1 fall under?
The 2029185-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2029185-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2029185-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2029185-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2029185-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 2029185-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2029185-1 often in real-time on the comparison pages.
What if I can't find stock of 2029185-1?
You can fill out our help required form which you can use to request a quote for 2029185-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.