Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F06641-000,
AMPS-0-0061320-1 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.23
|
4,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
143,252
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
33,303
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
11,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
11,500
in stock
|
Buy Now | |
Farnell
from US$0.20
|
9,500
in stock
|
Buy Now | |
TE Store
from US$0.24
|
7,019
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
4,447
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
837
in stock
|
Buy Now | |
Avnet Asia
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Type | Socket |
Contact Current Rating (Max) | 15A |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Mating Pin Diameter | .084in, 2.13mm |
Operating Voltage | 250VAC |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Contact Retention Type Within Housing | Locking Lance |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | MATE-N-LOK housings |
Comment | For .062 max. board thickness - Board hole size .057 +/- .003. |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Product Type | Contact |
Termination Type | Solder Tab |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin&Socket Connectors MATE-N-LOCK SOCKET | Rapid Electronics |
CONTACT, SOCKET, SOLDER | Farnell |
CMNL PCB SOK PTPHBZ Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 61320-1 | Internal Number: 61320-1 | Alias Number: AMPS-0-0061320-1 | TE Connectivity | TE Store |
TE Connectivity - AMP Power Contact CMNL PCB SOK PTPHBZ | Distrelec |
Contact, Socket, Crimp | Newark Electronics |
Commercial Mate-N-Lok Pre-Tin Printed Circuit Board Tab Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet Asia |
SOLIS SP SPD22-16COM22-18MIL1316 | TE Connectivity 61320-1 | RS Americas |
Where can I find additional details, specifications and documents for a 61320-1?
Additional datasheets, footprints and schematics for 61320-1 are listed on our Part Details page. You can also find images and similar parts to 61320-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61320-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61320-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61320-1 fall under?
The 61320-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 61320-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61320-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61320-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61320-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 61320-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61320-1 often in real-time on the comparison pages.
What if I can't find stock of 61320-1?
You can fill out our help required form which you can use to request a quote for 61320-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.