61518-1

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 61518-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 61518-1
Series Information for 61518-1 - TE Connectivity
  • Status: Active
  • Product Code: 1340
  • Global Product Line: 237
  • GPL Description: Appliances

Description

CMNL PCB PIN PTPHBZ

Specifications

Contact Mating Area Plating Material:
Pre-Tin
Contact Type:
Pin
Contact Termination Area Plating Material:
Tin
Contact Classification:
Power
Contact Base Material:
Phosphor Bronze
Contact Current Rating (Max):
15A
Contact Diameter:
.084in, 2.13mm
Operating Voltage:
250VAC
VDE Tested:
No
Connector Mounting Type:
Board Mount
Contact Retention:
With
Contact Retention Type:
Locking Lance
Circuit Application:
Power
For Use With:
Pin (Cap) Housing
For Multiple Crimp:
No
Comment:
For .062 max. board thickness - Board hole size .057 +/- .003.
Packaging Method:
Bag
Packaging Quantity:
1000
Connector System:
Wire-to-Board
Wire/Cable Type:
Stranded, Discrete Wire
Connector & Contact Terminates To:
Wire & Cable
Termination Method to Printed Circuit Board:
Solder Tab
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • Compatible Parts: 1-480303-9, 1-480304-0, 1-480350-2, 1-480351-0, 1-480351-2, 1-480351-5, 1-480387-0, 1-480388-0, 1-480393-1, 1-480425-0, 3-480425-0, 1-480400-0, 1-480426-0, 1-480401-0, 770827-1, 1-480424-0, 1-480424-9, 794132-1, 1-480305-0, 1-480305-2, 1-480270-0, 1-480271-0, 1-480305-9, 1-480273-0, 1-480274-0, 1-480318-0, 1-480318-4, 1-480275-0, 1-480276-0, 1-480318-9, 1-480319-0, 1-480277-0, 1-480319-4, 1-480319-9, 1-480278-0, 1-480283-0, 1-480323-0, 1-480284-0, 1-480285-0, 1-480324-0, 1-480339-0, 1-480286-0, 1-480287-0, 1-480340-0, 1-480345-0, 1-480288-0, 1-480349-0, 1-480349-2, 1-480303-0, 1-480303-2, 1-480350-0, 1-480426-9, 3-480426-0, 1-480438-0, 1-480439-0, 1-480498-1, 1-480683-0, 1-480690-0, 1-480720-0, 1-480721-0, 1-480722-0, 170924-1, 1-171196-0, 1-171197-0, 171267-1, 171268-1, 171382-1, 171383-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
CMNL PCB PIN PTPHBZ
Avnet America
Contact PIN Crimp ST Cable Mount Strip
Avnet Europe
Contact PIN Crimp ST Cable Mount Strip