Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 11352 |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.26
|
799
in stock
|
Buy Now | |
Rapid Electronics
from US$0.89
|
61,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
61,000
in stock
|
Buy Now | |
Distrelec
from US$1.08
|
61,000
in stock
|
Buy Now | |
TE Store
from US$1.26
|
7,429
in stock
|
Buy Now | |
Heilind Electronics
from US$1.30
|
2,781
in stock
|
Buy Now | |
Farnell
from US$1.51
|
2,400
in stock
|
Buy Now | |
RS Americas
from US$1.24
|
1,926
in stock
|
Buy Now | |
Newark Electronics
from US$1.32
|
1,132
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.30
|
649
in stock
|
Buy Now | |
element14
from US$1.48
|
124
in stock
|
Buy Now | |
Electro Enterprises
from US$1.98
|
63
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
-
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now | |
Boersig
from US$0.92
|
-
|
Buy Now | |
TTI Europe
from US$1.00
|
-
|
Buy Now | |
Sager
from US$1.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Termination Area Plating Thickness | 30µin, .76µm |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Type | Socket |
Contact Current Rating (Max) | 15A |
Wire Contact Termination Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Crimp Area Plating Thickness | 30µin, .76µm |
Barrel Type | Open Barrel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Orientation | Straight |
Contact Termination Area Plating Material | Gold |
Contact Retention Within Housing | With |
Contact Shape & Form | Round |
Contact Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | 3.3mm, .13in |
Mating Pin Diameter | 2.13mm, .084in |
Wire Size | 20 – 14AWG, .52 – 2.08mm² |
Operating Voltage | 250VAC |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Commercial MATE-N-LOK housings |
Packaging Quantity | 1000 |
Packaging Method | Bag/Box |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin&Socket Connectors SOCKET AUBR L/P | Rapid Electronics |
TE Connectivity - AMP Power Contact CMNL SOK AUBR L/P | Distrelec |
CMNL SOK AUBR L/P Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Gold 250 VAC | Connector Contact | Part Number: 60619-5 | Internal Number: 60619-5 | Alias Number: 11352 | TE Connectivity | TE Store |
CMNL SOK AUBR L/P | Heilind Electronics |
CONTACT, SOCKET, 14AWG, CRIMP | Farnell |
Commercial MATE-N-LOK PCB Conn Contact Gold over Nickel Plating 14 to 20 AWG | TE Connectivity 60619-5 | RS Americas |
Contact, Socket, 20-14Awg, Crimp | Newark Electronics |
Contact socket Commercial Mate-n-Lok | RS |
CONTACT, SOCKET, 20AWG-14AWG, CRIMP | element14 |
Commercial MATE-N-LOK 20-14 AWG Discrete Wire Crimp Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Pin & Socket Connectors SOCKET AUBR L/P | Sager |
CMC RECPT ASSEMBLY SIZE 28 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Min | 20AWG |
Where can I find additional details, specifications and documents for a 60619-5?
Additional datasheets, footprints and schematics for 60619-5 are listed on our Part Details page. You can also find images and similar parts to 60619-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60619-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60619-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60619-5 fall under?
The 60619-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 60619-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60619-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 60619-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60619-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Heilind Electronics have stock available or on a lead time for 60619-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60619-5 often in real-time on the comparison pages.
What if I can't find stock of 60619-5?
You can fill out our help required form which you can use to request a quote for 60619-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.