Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
1,540
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
75,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
75,000
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
75,000
in stock
|
Buy Now | |
Farnell
from US$0.23
|
65,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 10A |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Termination Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Mating Pin Diameter | .082in, 2.1mm |
Wire Size | 20 – 14AWG, .52 – 2.27mm² |
Accepts Wire Insulation Diameter Range | 3.3mm, .13in |
Operating Voltage | 250VDC, 250VAC |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Commercial MATE-N-LOK housings |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin&Socket Connectors MATE-N-LOK SOCKET | Rapid Electronics |
TE Connectivity MATE-N-LOK SOCKET Pin & Socket Connector | Distrelec |
PWR CONTACT, SOCKET, CRIMP, 14AWG | Farnell |
Mate-N-Lok Socket Rohs Compliant: Yes |Amp Te Connectivity 170120-4 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 170120-4?
Additional datasheets, footprints and schematics for 170120-4 are listed on our Part Details page. You can also find images and similar parts to 170120-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170120-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170120-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170120-4 fall under?
The 170120-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170120-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170120-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 170120-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170120-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS have stock available or on a lead time for 170120-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170120-4 often in real-time on the comparison pages.
What if I can't find stock of 170120-4?
You can fill out our help required form which you can use to request a quote for 170120-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.