Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Current Rating (Max) | 15A |
Contact Type | Pin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Mating Pin Diameter | .084in, 2.13mm |
Operating Voltage | 250VDC, 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Connector Mounting Type | Board Mount |
Contact Retention Type Within Housing | Locking Lance |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | Pin (Cap) Housing |
Comment | For .125 max. board thickness - Board hole size .057 +/- .003. |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Contact |
Termination Type | Crimp, Solder Tab |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Cmnl Pcb Pin Ptphbr Rohs Compliant: Yes |Amp Te Connectivity 350074-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 350074-1?
Additional datasheets, footprints and schematics for 350074-1 are listed on our Part Details page. You can also find images and similar parts to 350074-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350074-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350074-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350074-1 fall under?
The 350074-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350074-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350074-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350074-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350074-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 350074-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350074-1 often in real-time on the comparison pages.
What if I can't find stock of 350074-1?
You can fill out our help required form which you can use to request a quote for 350074-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.