Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.56
|
7,194
in stock
|
Buy Now | |
TE Store
from US$0.43
|
6,919
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.56
|
1,679
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
element14
from US$0.45
|
-
|
Buy Now | |
Boersig
from US$0.42
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Contact Retention | Without |
Contact Layout | Inline |
Height | .93in |
Width | .33in |
Length | .515in |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Natural |
Housing Material | Nylon |
Centerline (Pitch) | 5.08mm, .2in |
UL Flammability Rating | UL 94V-2 |
Circuit Identification Feature | With |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
Agency/Standard Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Socket (Plug) Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Housing Type | Receptacle |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
02P CMNL CAP HSG W/POS LOCK | Heilind Electronics |
02P CMNL CAP HSG W/POS LOCK Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 5.08 mm Housing Receptacle Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 794012-1 | Internal Number: 794012-1 | 5.08 mm | TE Connectivity | TE Store |
Pin & Socket Connectors Locking 2C Housng |Amp Te Connectivity 794012-1 | Newark Electronics |
Conn Housing RCP 2 POS 5.08mm ST Individual | Avnet America |
91B6903 | element14 |
PLUG AND SOCKET CONNECTOR HOUSING | Farnell |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Positions |
Pitch Spacing | 5.08mm |
For Use With | Commercial MATE-N-LOK Connectors |
Colour | Black |
Where can I find additional details, specifications and documents for a 794012-1?
Additional datasheets, footprints and schematics for 794012-1 are listed on our Part Details page. You can also find images and similar parts to 794012-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794012-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794012-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794012-1 fall under?
The 794012-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794012-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794012-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794012-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794012-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 794012-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794012-1 often in real-time on the comparison pages.
What if I can't find stock of 794012-1?
You can fill out our help required form which you can use to request a quote for 794012-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.