Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Orientation | Straight |
---|---|
Contact Current Rating (Max) | 15A |
Contact Base Material | Brass |
Barrel Type | Open Barrel |
Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Socket |
Contact Retention Within Housing | With |
Contact Shape & Form | Round |
Contact Mating Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Mating Pin Diameter | .081in, 2.06mm |
Accepts Wire Insulation Diameter Range | 2.54mm, .1in |
Wire Size | 24 – 18AWG, .2 – .82mm² |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | Commercial MATE-N-LOK housings |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 7500 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Cmnl Sok 22-18 .010Ptpbr Rohs Compliant: Yes |Amp Te Connectivity 61115-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 61115-1?
Additional datasheets, footprints and schematics for 61115-1 are listed on our Part Details page. You can also find images and similar parts to 61115-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61115-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61115-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61115-1 fall under?
The 61115-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 61115-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61115-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61115-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61115-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 61115-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61115-1 often in real-time on the comparison pages.
What if I can't find stock of 61115-1?
You can fill out our help required form which you can use to request a quote for 61115-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.