Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
15,400
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
33,000
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
5,689
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
1,939
in stock
|
Buy Now | |
element14
from US$17.46
|
145
in stock
|
Buy Now | |
Farnell
from US$22.23
|
71
in stock
|
Buy Now | |
Newark Electronics
from US$9.02
|
56
in stock
|
Buy Now | |
Sorelec
-
|
1,600
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Orientation | Straight |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Pin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Mating Pin Diameter | .082in, 2.1mm |
Accepts Wire Insulation Diameter Range | .098 – .15in, 2.5 – 3.8mm |
Wire Size | 1 – 2.5mm², 17 – 13AWG |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
For Use With | Pin (Cap) Housing |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Box |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
MATE-N-LOK Series Straight Cable Mount Wire to Wire Connector | Future Electronics |
Pin contact 16-14 awg | RS |
TE Connectivity - AMP Crimp Terminal, Male, Pre-Tin, 17 ... 13AWG | Distrelec |
Contact | Transfer Multisort Elektronik |
CONTACT, PIN, 17-13 AWG, CRIMP, PK100 | element14 |
Contact, Pin, 18-14Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Commercial MATE-N-LOK Crimp Pin Connector, Tin Plating 16 - 14 AWG | TE Connectivity 163307-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 13AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Commercial MATE-N-LOK Connectors |
Wire Size AWG Min | 17AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Current Rating | 15A |
Gender | Plug |
Pack Quantity | 100 |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 1mm² |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 163307-2?
Additional datasheets, footprints and schematics for 163307-2 are listed on our Part Details page. You can also find images and similar parts to 163307-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163307-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163307-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163307-2 fall under?
The 163307-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163307-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163307-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 163307-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163307-2 have stock available?
Authorised distributors including Future Electronics, RS, Distrelec, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 163307-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163307-2 often in real-time on the comparison pages.
What if I can't find stock of 163307-2?
You can fill out our help required form which you can use to request a quote for 163307-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.