Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
6,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
43,088
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
41,939
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
41,939
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
12,500
in stock
|
Buy Now | |
TE Store
from US$0.14
|
7,717
in stock
|
Buy Now | |
Boersig
from US$0.12
|
5,904
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
2,520
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
1,172
in stock
|
Buy Now | |
element14
from US$10.11
|
1,149
in stock
|
Buy Now | |
Farnell
from US$11.35
|
1,131
in stock
|
Buy Now | |
Conrad
from US$0.24
|
520
in stock
|
Buy Now | |
SOS electronic
from US$0.11
|
100
in stock
|
Buy Now | |
RS Americas
from US$12.89
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Shape & Form | Round |
Contact Type | Socket |
Barrel Type | Open Barrel |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Accepts Wire Insulation Diameter Range | 1.8 – 3.3mm, .071 – .13in |
Mating Pin Diameter | .082in, 2.1mm |
Wire Size | .5 – 1mm², 20 – 17AWG |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Commercial MATE-N-LOK housings |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C |
Pin&Socket Connectors SOCKET | Rapid Electronics |
Matenlok Socket Sdw |Amp Te Connectivity 163304-2 | Newark Electronics |
MATENLOK SOCKET CONT. AWG20-17 | TTI Europe |
MATENLOK SOCKET SDW Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Socket Tin Pre-Tin With | Connector Contact | Part Number: 163304-2 | Internal Number: 163304-2 | TE Connectivity | TE Store |
Socket contact 20-16 awg | RS |
Contact | Transfer Multisort Elektronik |
TE Connectivity Crimp socket 20...17 AWG | Distrelec |
CRIMP SOCKET, PK100 | element14 |
Content: 1 pc(s) | Conrad |
Socket crimp snap-in 0,5-1,0mm2 | SOS electronic |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet Abacus |
MATE-N-LOK Series Straight Cable Mount Wire to Wire Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 17AWG |
Contact Plating | Tin Plated Contacts |
For Use With | 0.2" Centreline Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 3.3mm |
Cable Diameter Min | 1.8mm |
Contact Size | 17 |
Contact Termination | Crimp |
Current Rating | 13A |
Gender | Receptacle |
Material | Nylon |
Pack Quantity | 100 |
Voltage Rating VAC | 250V |
Wire Area Size Max | 1mm² |
Wire Area Size Min | 0.5mm² |
Wire Size | 17AWG |
Wire Size (AWG) | 20AWG to 17AWG |
Where can I find additional details, specifications and documents for a 163304-2?
Additional datasheets, footprints and schematics for 163304-2 are listed on our Part Details page. You can also find images and similar parts to 163304-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163304-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163304-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163304-2 fall under?
The 163304-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163304-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163304-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 163304-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163304-2 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, TTI Europe and TE Store have stock available or on a lead time for 163304-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163304-2 often in real-time on the comparison pages.
What if I can't find stock of 163304-2?
You can fill out our help required form which you can use to request a quote for 163304-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.