Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Material | Pre-Tin |
---|---|
Contact Classification | Power |
Contact Current Rating (Max) | 19A |
Contact Base Material | Brass |
Contact Type | Socket |
Contact Termination Area Plating Material | Pre-Tin |
Wire Size | 16AWG, 18 – 16AWG, 1.29 – 2.27mm², .8 – 2mm² |
Accepts Wire Insulation Diameter Range | .115in, 2.92mm |
Operating Voltage | 600VAC |
CSA File Number | LR 7189 |
VDE Tested | Yes |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type | Locking Lance |
Contact Retention | With |
Circuit Application | Power |
For Use With | Universal MATE-N-LOK II(Pin) |
Comment | Accepts (2) #18 or (1) #18 and (1) #16 AWG with Maximum Stacked .115 Diameter. |
Packaging Quantity | 2500 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Mnl Sok Dbl Wire .0126Ptpbr Rohs Compliant: Yes |Amp Te Connectivity 350512-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, Umnl Sok Dbl Wire .0126Ptpbr | TE Connectivity 350512-1 | RS Americas |
Where can I find additional details, specifications and documents for a 350512-1?
Additional datasheets, footprints and schematics for 350512-1 are listed on our Part Details page. You can also find images and similar parts to 350512-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350512-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350512-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350512-1 fall under?
The 350512-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350512-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350512-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350512-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350512-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 350512-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350512-1 often in real-time on the comparison pages.
What if I can't find stock of 350512-1?
You can fill out our help required form which you can use to request a quote for 350512-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.