Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Orientation | Straight |
---|---|
Contact Type | Socket |
Barrel Type | Open Barrel |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | 1.4 – 2.4mm, .055 – .095in |
Wire Size | 22 – 18AWG, .3 – .75mm² |
Mating Pin Diameter | 2.1mm, .082in |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
For Use With | Commercial MATE-N-LOK housings |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 163554-8?
Additional datasheets, footprints and schematics for 163554-8 are listed on our Part Details page. You can also find images and similar parts to 163554-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163554-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163554-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163554-8 fall under?
The 163554-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163554-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163554-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 163554-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163554-8 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 163554-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163554-8 often in real-time on the comparison pages.
What if I can't find stock of 163554-8?
You can fill out our help required form which you can use to request a quote for 163554-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.