163554-7

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 163554-7
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 163554-7
Series Information for 163554-7 - TE Connectivity
  • Status: Active
  • Product Code: 1340
  • Global Product Line: 237
  • GPL Description: Appliances

Description

MATE-N-LOK SOC 0,3-

Specifications

Contact Classification:
Ground
Contact Mating Area Plating Material:
None
Contact Type:
Socket
Contact Termination Area Plating Material:
None
Contact Current Rating (Max):
15A
Contact Base Material:
Phosphor Bronze
Contact Diameter:
2.11mm, .083in
Accepts Wire Insulation Diameter Range:
.055 – .095in, 1.4 – 2.42mm
Wire Size:
.3 – .75mm², 22 – 18AWG
Operating Voltage:
250VAC
VDE Tested:
No
Contact Retention:
With
Contact Retention Type:
Locking Lance
Connector Mounting Type:
Cable Mount (Free-Hanging)
For Multiple Crimp:
No
For Use With:
Commercial MATE-N-LOK housings
Barrel Type:
Open Barrel
Wire/Cable Type:
Stranded, Discrete Wire
Connector System:
Wire-to-Wire
Connector & Contact Terminates To:
Wire & Cable
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • Compatible Parts: 1-480303-9, 1-480304-0, 1-480350-2, 1-480351-0, 1-480351-2, 1-480351-5, 1-480387-0, 1-480388-0, 1-480424-9, 1-480425-0, 1-480393-1, 1-480400-0, 3-480425-0, 1-480426-0, 1-480401-0, 770827-1, 1-480424-0, 794132-1, 1-480305-0, 1-480270-0, 1-480271-0, 1-480305-2, 1-480305-9, 1-480273-0, 1-480274-0, 1-480318-0, 1-480318-4, 1-480275-0, 1-480318-9, 1-480319-0, 1-480276-0, 1-480277-0, 1-480319-4, 1-480278-0, 1-480283-0, 1-480319-9, 1-480323-0, 1-480284-0, 1-480285-0, 1-480324-0, 1-480339-0, 1-480286-0, 1-480340-0, 1-480345-0, 1-480287-0, 1-480288-0, 1-480349-0, 1-480303-0, 1-480303-2, 1-480349-2, 1-480350-0, 1-480426-9, 3-480426-0, 1-480438-0, 1-480439-0, 1-480498-1, 1-480683-0, 1-480690-0, 1-480720-0, 1-480721-0, 1-480722-0, 170924-1, 1-171196-0, 1-171197-0, 171267-1, 171268-1, 171382-1, 171383-1, 575937, 455830-1, 465644-1, 90574-1, 90574-2, 91512-1, 2266759-1, 7-2266759-7, 2305570-1
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability