Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
TTI Europe
from US$0.07
|
152,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
32,000
in stock
|
Buy Now | |
TE Store
from US$0.14
|
9,510
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Socket |
Wire Size | .5 – 1mm², 20 – 17AWG |
Accepts Wire Insulation Diameter Range | .071 – .13in, 1.8 – 3.3mm |
Mating Pin Diameter | 2.1mm, .082in |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Commercial MATE-N-LOK housings |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
M-N-LOK FMALE CONT. AWG20-17 | TTI Europe |
MATENLOK SOCKET Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Socket Tin Pre-Tin With | Connector Contact | Part Number: 163300-8 | Internal Number: 163300-8 | TE Connectivity | TE Store |
Contact, Socket, 20-17Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
CONTACT, SOCKET, 20-17AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 163300-8?
Additional datasheets, footprints and schematics for 163300-8 are listed on our Part Details page. You can also find images and similar parts to 163300-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163300-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163300-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163300-8 fall under?
The 163300-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163300-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163300-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 163300-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163300-8 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 163300-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163300-8 often in real-time on the comparison pages.
What if I can't find stock of 163300-8?
You can fill out our help required form which you can use to request a quote for 163300-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.