Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.94
|
No stock
|
Buy Now | |
TE Store
from US$0.93
|
31,950
in stock
|
Buy Now | |
RS Americas
from US$1.13
|
8,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.87
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.90
|
4,000
in stock
|
Buy Now | |
Heilind Electronics
from US$1.61
|
2,925
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.61
|
975
in stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
-
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
element14
from US$0.82
|
-
|
Buy Now | |
Boersig
from US$0.69
|
-
|
Buy Now | |
Distrelec
from US$0.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Thickness | .76µm, 30µin |
---|---|
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 15A |
Wire Contact Termination Area Plating Material | Gold |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Crimp Area Plating Thickness | 30µin, .76µm |
Barrel Type | Open Barrel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Orientation | Straight |
Contact Termination Area Plating Material | Gold |
Contact Retention Within Housing | With |
Contact Shape & Form | Round |
Mating Pin Diameter | 2.13mm, .084in |
Accepts Wire Insulation Diameter Range | 2.54mm, .1in |
Wire Size | 24 – 18AWG, .2 – .82mm² |
Operating Voltage | 250VAC |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Pin (Cap) Housing |
Packaging Method | Reel |
Packaging Quantity | 8000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CMNL PIN 24-18 AUNIBR Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Operating Voltage: 250 VAC Contact Retention Within Housing: With Pin Gold 250 VAC | Connector Contact | Part Number: 61116-5 | Internal Number: 61116-5 | TE Connectivity | TE Store |
Commercial MATE-N-LOK PCB Conn Contact Male Crimp Gold over Nickel Plating | TE Connectivity 61116-5 | RS Americas |
P&S Connectors MNL PIN S/F 24-18 AU Reel of 8000 | Rapid Electronics |
CUT STRIP - CMNL PIN 24-18 AUNIBR | Heilind Electronics |
Contact, Pin, Crimp, 24-18Awg | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
TE Connectivity CMNL PIN 24-18 AUNIBR Connector Accessor | Distrelec |
CONTACT, PIN, CRIMP, 24-18AWG | Farnell |
Where can I find additional details, specifications and documents for a 61116-5?
Additional datasheets, footprints and schematics for 61116-5 are listed on our Part Details page. You can also find images and similar parts to 61116-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61116-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61116-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61116-5 fall under?
The 61116-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 61116-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61116-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 61116-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61116-5 have stock available?
Authorised distributors including TE Store, RS Americas, Rapid Electronics, Chip One Stop and Heilind Electronics have stock available or on a lead time for 61116-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61116-5 often in real-time on the comparison pages.
What if I can't find stock of 61116-5?
You can fill out our help required form which you can use to request a quote for 61116-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.