Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.05
|
17,500
in stock
|
Buy Now | |
RS
from US$0.14
|
70
in stock
|
Buy Now | |
Boersig
-
|
26,844
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Farnell
from US$0.19
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Type | Socket |
Contact Base Material | Brass |
Barrel Type | Open Barrel |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Wire Size | .3 – .75mm², 22 – 18AWG |
Mating Pin Diameter | 2.1mm, .082in |
Accepts Wire Insulation Diameter Range | .055 – .095in, 1.4 – 2.4mm |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
For Use With | Commercial MATE-N-LOK housings |
Wire/Cable Type | Discrete Wire |
Packaging Method | Bag |
Packaging Quantity | 500 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
MATE-N-LOK Series Straight Cable Mount Wire to Wire Connector | Future Electronics |
Socket contact 22/18 awg | RS |
SOCKET MNL | Boersig |
Commercial MATE-N-LOK PCB Conn Contact, Female, Crimp, Tin Plating 22 to 18 AWG | TE Connectivity 163557-2 | RS Americas |
CONTACT, AWG22-18.5 | element14 |
Contact, Mate-N-Lok Series, 18 Awg, 22 Awg, Crimp, Brass Rohs Compliant: Yes |Amp Te Connectivity 163557-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Commercial MATE-N-LOK Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Gender | Receptacle |
Where can I find additional details, specifications and documents for a 163557-2?
Additional datasheets, footprints and schematics for 163557-2 are listed on our Part Details page. You can also find images and similar parts to 163557-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163557-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163557-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163557-2 fall under?
The 163557-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163557-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163557-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 163557-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163557-2 have stock available?
Authorised distributors including Future Electronics, RS, Boersig, RS Americas and element14 have stock available or on a lead time for 163557-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163557-2 often in real-time on the comparison pages.
What if I can't find stock of 163557-2?
You can fill out our help required form which you can use to request a quote for 163557-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.