Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$251.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$272.22
|
6
in stock
|
Buy Now | |
TE Store
from US$319.00
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$291.30
|
6
in stock
|
Buy Now | |
element14
from US$294.20
|
6
in stock
|
Buy Now | |
Heilind Electronics
from US$312.00
|
3
in stock
|
Buy Now | |
RS Americas
from US$301.66
|
2
in stock
|
Buy Now | |
Conrad
from US$389.05
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$312.00
|
1
in stock
|
Buy Now | |
Future Electronics
from US$251.61
|
-
|
Buy Now | |
Avnet America
from US$306.80
|
-
|
Buy Now | |
Boersig
from US$337.60
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | PRO-CRIMPER Hand Tool |
Die Sets Type | Removable/Interchangeable |
ASSY PRO-CRIMPER COMM M-N-LOCK Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) TE Certification: Upon Request for Fee Commercial Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable | Hand Crimping Tool | Part Number: 90574-1 | Internal Number: 90574-1 | TE Connectivity | TE Store |
Crimp Tool, 20-18Awg | Newark Electronics |
CRIMP TOOL, 20-18AWG | element14 |
ASSY PRO-CRIMPER COMM M-N-LOCK | Heilind Electronics |
Crimper, Ratchet, 24-18 AWG, MATE-N-LOK Contacts, 90574-2 Die, PRO-CRIMPER III | TE Connectivity 90574-1 | RS Americas |
Hand pliers for Commercial Mate-N-LOK contacts Commercial MATE-N-LOK connectors 90574-1 TE Connectivity Contents: 1 pieceThis text is machine translated. | Conrad |
PRO-CRIMPER* III Hand Crimping Tool Assembly (Commercial Grade Mate-N-Lok) | Future Electronics |
Connector/Terminal To Tool, Frame Tool With Die Set | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP Universal MATE-N-LOK 18-24AWG Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Crimp Application | 18AWG to 20AWG Terminals |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 20AWG |
Where can I find additional details, specifications and documents for a 90574-1?
Additional datasheets, footprints and schematics for 90574-1 are listed on our Part Details page. You can also find images and similar parts to 90574-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90574-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90574-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90574-1 fall under?
The 90574-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 90574-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90574-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 90574-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90574-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 90574-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90574-1 often in real-time on the comparison pages.
What if I can't find stock of 90574-1?
You can fill out our help required form which you can use to request a quote for 90574-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.