Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
5,024
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
52,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
25,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
25,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
25,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
25,000
in stock
|
Buy Now | |
TE Store
from US$0.12
|
22,558
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
12,250
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
element14
from US$506.42
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Farnell
from US$641.86
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Shape & Form | Round |
Barrel Type | Open Barrel |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 15A |
Mating Pin Diameter | .084in, 2.13mm |
Wire Size | .52 – 2.08mm², 20 – 14AWG |
Accepts Wire Insulation Diameter Range | 3.3mm, .13in |
Operating Voltage | 250VAC |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Pin (Cap) Housing |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CMNL PIN 20-14 TPPHBZ | Heilind Electronics |
Pin & Socket Connectors Pin Contact 20-14 Awg |Amp Te Connectivity 61118-4 | Newark Electronics |
Pin&Socket Connectors PIN CONTACT 20-14 AWG | Rapid Electronics |
TE Connectivity - AMP Power Contact CMNL PIN 20-14 TPPHBZ | Distrelec |
CMNL PIN 20-14 TPPHBZ Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Pin Tin 250 VAC | Connector Contact | Part Number: 61118-4 | Internal Number: 61118-4 | TE Connectivity | TE Store |
Mate-n-lok pin contact,0.50-2.00mm² | RS |
MATE-N-LOK Series Pre-Tin 20-14 AWG Discrete Wire-Cable Crimp Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Mate-n-lok pin contact,0.50-2.00mm2 | TE Connectivity 61118-4 | RS Americas |
Where can I find additional details, specifications and documents for a 61118-4?
Additional datasheets, footprints and schematics for 61118-4 are listed on our Part Details page. You can also find images and similar parts to 61118-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61118-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61118-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61118-4 fall under?
The 61118-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 61118-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61118-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 61118-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61118-4 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 61118-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61118-4 often in real-time on the comparison pages.
What if I can't find stock of 61118-4?
You can fill out our help required form which you can use to request a quote for 61118-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.