Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.90
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.93
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
5,000
in stock
|
Buy Now | |
Heilind Electronics
from US$2.04
|
957
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.04
|
319
in stock
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
Boersig
from US$1.02
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Termination Area Plating Thickness | 30µin, .76µm |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Type | Socket |
Contact Current Rating (Max) | 15A |
Wire Contact Termination Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Crimp Area Plating Thickness | 30µin, .76µm |
Barrel Type | Open Barrel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Termination Area Plating Material | Gold |
Contact Retention Within Housing | With |
Contact Shape & Form | Round |
Contact Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | 3.3mm, .13in |
Wire Size | 20 – 14AWG, .52 – 2.08mm² |
Mating Pin Diameter | 2.13mm, .084in |
Operating Voltage | 250VAC |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
For Use With | Commercial MATE-N-LOK |
Wire Type | Stranded |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin & Socket Connectors Mnl Sok Sf 20-14 .01 |Amp Te Connectivity 61117-6 | Newark Electronics |
Pin&Socket Connectors MNL SOK SF 20-14 .01 | Rapid Electronics |
TE Connectivity - AMP Power Contact CMNL SOK 20-14 AUPHBZ | Distrelec |
CMNL SOK 20-14 AUPHBZ | Heilind Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
CMNL SOK20-14 AUPHBZ | Power and Signal Group |
Where can I find additional details, specifications and documents for a 61117-6?
Additional datasheets, footprints and schematics for 61117-6 are listed on our Part Details page. You can also find images and similar parts to 61117-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61117-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61117-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61117-6 fall under?
The 61117-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 61117-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61117-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 61117-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61117-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 61117-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61117-6 often in real-time on the comparison pages.
What if I can't find stock of 61117-6?
You can fill out our help required form which you can use to request a quote for 61117-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.