60620-1 Part Information

Details for 60620-1 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Featured Distributor

RS Components
RS Components

606201

Buy Now
Pricing
BreakPrice
100.1850
1000.1420
5000.1300
10000.1070
25000.0970
50000.0920
Stock Information
Available in stock: 6880
Additional stock arrives in: weeks
Details
Manufacturer: Amp - Te Connectivity

Part Downloads

Part Specifications

Barrel Type Open Barrel
Contact Orientation Straight
Wire Contact Termination Area Plating Material Pre-Tin
Contact Current Rating (Max) 15A
Contact Retention Within Housing With
Contact Shape & Form Round
Contact Base Material Brass
Contact Type Pin
Contact Mating Area Plating Material Pre-Tin
Contact Termination Area Plating Material Pre-Tin
Overall Length 20.5mm, .805in
Accepts Wire Insulation Diameter Range 3.3mm, .13in
Mating Pin Diameter .084in, 2.13mm
Wire Size 20 – 14AWG, .52 – 2.08mm²
Operating Voltage 250VAC, 250VDC
Insulation Resistance 500
UL File Number E28476
CSA Certified Yes
Agency/Standard UL, CSA
Glow Wire Rating Standard Part - Not Glow Wire
UL Rating Recognized
CSA File Number LR 7189A
CSA Rating Certified
VDE Tested No
UL Flammability Rating UL 94V-2
Wire Insulation Support Without
Contact Retention Type Within Housing Locking Lance
Connector Mounting Type Cable Mount (Free-Hanging)
For Multiple Crimp No
Circuit Application Power
Wire/Cable Type Discrete Wire
For Use With Pin (Cap) Housing
Wire Type Stranded
Packaging Quantity 1000
Packaging Method Bag
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Wire
Product Type Contact
Termination Type Crimp
Operating Temperature Range -55 – 105°C, -67 – 221°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Aliases: 110000
Product Code: 1340
Global Product Line: 237
GPL Description: Appliances

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 60620-1?

Additional datasheets, footprints and schematics for 60620-1 are listed in our Part Details tab. You can also find the 60620-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 60620-1 in the Pricing & Inventory tab next to part details. You can view 60620-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 60620-1 fall under?

The 60620-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 60620-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 60620-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 60620-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 60620-1 have stock available?

There is no stock from authorised distributors for 60620-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 60620-1 often in real-time on the comparison pages.

What if I can't find stock of 60620-1?

You can fill out our help required form which you can use to request a quote for 60620-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 60620-1

Loading...
Loading Results for 60620-1
We use cookies to improve your experience. See our privacy policy.
Okay