Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0390
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
26,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
44,801
in stock
|
Buy Now | |
TE Store
from US$0.22
|
40,889
in stock
|
Buy Now | |
Newark Electronics
from US$0.0390
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
301
in stock
|
Buy Now | |
element14
from US$0.18
|
7
in stock
|
Buy Now | |
Farnell
from US$0.18
|
7
in stock
|
Buy Now | |
Compona
-
|
1,650
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Distrelec
from US$0.16
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Retention Within Housing | With |
Contact Base Material | Brass |
Contact Type | Pin |
Contact Mating Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Accepts Wire Insulation Diameter Range | 1.4 – 2.4mm, .055 – .095in |
Wire Size | 22 – 18AWG, .3 – .75mm² |
Mating Pin Diameter | 2.1mm, .082in |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
For Use With | Pin (Cap) Housing |
Wire Type | Stranded |
Packaging Quantity | 10000 |
Packaging Method | Bag |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Pin&Socket Connectors PIN 0.30-0.75 | Rapid Electronics |
PIN M-N-L Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin-Lead Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Pin Tin Tin-Lead With | Connector Contact | Part Number: 163558-2 | Internal Number: 163558-2 | TE Connectivity | TE Store |
Pin contact 22/18 awg | RS |
Contact, Pin, Crimp, 22-18Awg | Newark Electronics |
CONTACT, CRIMP, PLUG, 22-18AWG | element14 |
Contact PIN Solder ST Thru-Hole | Avnet America |
TE Connectivity - AMP Crimp Pin, 22 AWG-18 AWG, Pre-Tin | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | Commercial MATE-N-LOK Connectors |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 22AWG |
Current Rating | 13A |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 163558-2?
Additional datasheets, footprints and schematics for 163558-2 are listed on our Part Details page. You can also find images and similar parts to 163558-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163558-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163558-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163558-2 fall under?
The 163558-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163558-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163558-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 163558-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163558-2 have stock available?
Authorised distributors including Rapid Electronics, TE Store, RS, Newark Electronics and Chip One Stop have stock available or on a lead time for 163558-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163558-2 often in real-time on the comparison pages.
What if I can't find stock of 163558-2?
You can fill out our help required form which you can use to request a quote for 163558-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.