Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 8 |
---|---|
Row-to-Row Spacing | 9.14in, .36mm |
Number of Rows | 2 |
Contact Retention | Without |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Width | 1.12in, 28.45mm |
Height | .93in, 23.62mm |
Panel Thickness | 25.9 – 64.51mm, 1.02 – 2.54in |
Length | .579in, 14.73mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 4.95mm, .195in |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon 6/6 |
Housing Color | Natural |
Circuit Identification Feature | Without |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
VDE Tested | No |
Panel Mount Feature Type | Mounting Brackets |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Plug Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Housing Type | Receptacle |
Connector System | Wire-to-Wire, Wire-to-Panel |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
08P CMNL CAP HSG D/L Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 8 Centerline (Pitch): 4.95 mm Housing Receptacle Wire-to-Wire 8 | Rectangular Power Connector | Part Number: 794048-1 | Internal Number: 794048-1 | 4.95 mm | TE Connectivity | TE Store |
08P Cmnl Cap Hsg D/L |Amp Te Connectivity 794048-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 794048-1?
Additional datasheets, footprints and schematics for 794048-1 are listed on our Part Details page. You can also find images and similar parts to 794048-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794048-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794048-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794048-1 fall under?
The 794048-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794048-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794048-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794048-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794048-1 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 794048-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794048-1 often in real-time on the comparison pages.
What if I can't find stock of 794048-1?
You can fill out our help required form which you can use to request a quote for 794048-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.