Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0160498-2,
CM3090-000 |
No distributors results available
Contact Retention Within Housing | With |
---|---|
Contact Shape & Form | Round |
Contact Current Rating (Max) | 15A |
Barrel Type | Open Barrel |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Pre-Tin |
Mating Pin Diameter | .082in, 2.1mm |
Overall Length | .803in, 20.4mm |
Wire Size | 17 – 13AWG, 1 – 2.5mm² |
Accepts Wire Insulation Diameter Range | .098 – .149in, 2.5 – 3.8mm |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
For Use With | Plug Housing |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Where can I find additional details, specifications and documents for a 160498-2?
Additional datasheets, footprints and schematics for 160498-2 are listed on our Part Details page. You can also find images and similar parts to 160498-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160498-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160498-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160498-2 fall under?
The 160498-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 160498-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160498-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160498-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160498-2 have stock available?
There is no stock from authorised distributors for 160498-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160498-2 often in real-time on the comparison pages.
What if I can't find stock of 160498-2?
You can fill out our help required form which you can use to request a quote for 160498-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.