Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.43
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Contact Type | Pin |
Contact Layout | Inline |
Operating Voltage | 250VAC |
Centerline (Pitch) | .28in, 7.12mm |
Housing Color | Black |
Housing Material | Nylon 66 GF |
Circuit Identification Feature | With |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
UL Rating | Recognized, Certified |
CSA File Number | LR16455 |
UL File Number | E28476 |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector Type | Housing |
Connector Style | Plug |
Product Type | Connector |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Conn Housing PL 2 POS ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 151679-9?
Additional datasheets, footprints and schematics for 151679-9 are listed on our Part Details page. You can also find images and similar parts to 151679-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151679-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151679-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151679-9 fall under?
The 151679-9 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 151679-9 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151679-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 151679-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 151679-9 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 151679-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151679-9 often in real-time on the comparison pages.
What if I can't find stock of 151679-9?
You can fill out our help required form which you can use to request a quote for 151679-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.