925075-6 Power Connectors by TE Connectivity

4W CIRCULAR MATE-N-LOK PIN HSG NAT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for TE Store
TE Store
from US$0.22
2,897
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.19
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.29
-
Buy Now

Specifications

Row-to-Row Spacing .2mm, 5.08in
Number of Rows 2
Number of Positions 4
Contact Retention Without
Operating Voltage 250VAC
Centerline (Pitch) .2in, 5.08mm
Housing Material PA 6
UL Flammability Rating UL 94V-2
Housing Color Natural
Circuit Identification Feature Without
UL Rating Recognized, Certified
VDE Tested No
Agency/Standard UL, CSA
Agency/Standard Number E28476
CSA File Number LR16455
Glow Wire Rating GWT 750°C (Without Flame)
Panel Mount Feature Without
Connector Mounting Type Panel
Circuit Application Power & Signal
For Use With Socket (Plug) Housing
Packaging Quantity 500
Packaging Method Box
Product Type Housing
Sealable No
Connector System Wire-to-Wire
Housing Type Plug
Contact Type Pin
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

4W CIRCULAR MATE-N-LOK PIN HSG NAT Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 5.08 mm Housing Plug Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 925075-6 | Internal Number: 925075-6 | 5.08 mm | TE Connectivity | TE Store
4W CIRCULAR MATE-N-LOK PIN HSG | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 925075-6?

Additional datasheets, footprints and schematics for 925075-6 are listed on our Part Details page. You can also find images and similar parts to 925075-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 925075-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925075-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 925075-6 fall under?

The 925075-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 925075-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 925075-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 925075-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 925075-6 have stock available?

Authorised distributors including TE Store, Avnet America and TTI Europe have stock available or on a lead time for 925075-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 925075-6 often in real-time on the comparison pages.

What if I can't find stock of 925075-6?

You can fill out our help required form which you can use to request a quote for 925075-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay