Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.08
|
7,500
in stock
|
Buy Now | |
TE Store
from US$0.12
|
56,856
in stock
|
Buy Now | |
Farnell
from US$0.10
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
7,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Pre-Tin |
---|---|
Contact Termination Area Plating Material | Pre-Tin |
Contact Retention Within Housing | With |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 3.302µin |
Contact Orientation | Straight |
Contact Type | Pin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Wire Size | .33 – .82mm², 22 – 18AWG |
Accepts Wire Insulation Diameter Range | .06 – .109in, 1.52 – 2.79mm |
Mating Pin Diameter | 1.52mm, .06in |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Commercial MATE-N-LOK housings |
Packaging Method | Reel |
Packaging Quantity | 7500 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
AUTO MNL PIN PTPBR Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Pin Tin Pre-Tin With | Connector Contact | Part Number: 61366-1 | Internal Number: 61366-1 | TE Connectivity | TE Store |
Pin&socket Connectors Auto Mnl Pin Ptpbr |Amp Te Connectivity 61366-1 | Newark Electronics |
Pin&Socket Connectors AUTO MNL PIN PTPBR | Rapid Electronics |
TE Connectivity - AMP Power Contact AUTO MNL PIN PTPBR | Distrelec |
Mate-N-Lok 18-22 AWG Crimp Pin Tin Connector | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Automotive MATE-N-LOK Connectors |
Wire Size AWG Min | 22AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 61366-1?
Additional datasheets, footprints and schematics for 61366-1 are listed on our Part Details page. You can also find images and similar parts to 61366-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61366-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61366-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61366-1 fall under?
The 61366-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 61366-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61366-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61366-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61366-1 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 61366-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61366-1 often in real-time on the comparison pages.
What if I can't find stock of 61366-1?
You can fill out our help required form which you can use to request a quote for 61366-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.