Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.16
|
27,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
27,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
27,500
in stock
|
Buy Now | |
Farnell
from US$0.13
|
22,500
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Pre-Tin |
---|---|
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 15A |
Contact Base Material | Brass |
Contact Type | Pin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | .12 – .17in, 3.05 – 4.32mm |
Mating Pin Diameter | .118in, 3mm |
Wire Size | 14 – 12AWG, 2.08 – 3.5mm² |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin&Socket Connectors 3 M/M LANCED PIN | Rapid Electronics |
TE Connectivity 3 M/M LANCED PIN Connector Accessory 0.1 | Distrelec |
PIN AND SOCKET CONTACTS | Farnell |
Pin Terminal PIN Pre-Tin | Avnet America |
Where can I find additional details, specifications and documents for a 153226-1?
Additional datasheets, footprints and schematics for 153226-1 are listed on our Part Details page. You can also find images and similar parts to 153226-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 153226-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 153226-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 153226-1 fall under?
The 153226-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 153226-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 153226-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 153226-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 153226-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 153226-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 153226-1 often in real-time on the comparison pages.
What if I can't find stock of 153226-1?
You can fill out our help required form which you can use to request a quote for 153226-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.