Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-16211-7401,
61174-1, 110189 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
9,770
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
185,281
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
185,281
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
7,073
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
5,893
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
2,842
in stock
|
Buy Now | |
element14
from US$0.17
|
1,990
in stock
|
Buy Now | |
Farnell
from US$0.17
|
1,990
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
1,178
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
33
in stock
|
Buy Now | |
CoreStaff
from US$0.20
|
20
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Barrel Type | Open Barrel |
---|---|
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Current Rating (Max) | 15A |
Contact Retention Within Housing | With |
Contact Shape & Form | Round |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Pin |
Accepts Wire Insulation Diameter Range | 1.02 – 1.91mm, .04 – .075in |
Mating Pin Diameter | .084in, 2.13mm |
Wire Size | 30 – 22AWG, .05 – .33mm² |
Operating Voltage | 250VAC |
Test Current | 3A |
VDE Tested | Yes |
Agency/Standard | UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-2 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Pin (Cap) Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin&Socket Connectors PIN 30-22 BR/SN | Rapid Electronics |
Contact male 30-22AWG Mate-n-Lok | RS |
Contact, Pin, 30-22Awg, Crimp | Newark Electronics |
CMNL PIN L/P PTBR | Heilind Electronics |
Commercial MATE-N-LOK PCB Conn Contact Male Crimp Tin Plating 22 to 30 AWG | TE Connectivity 61174-1 | RS Americas |
CONTACT, , 30AWG-22AWG, SOLDER | element14 |
TE Connectivity - AMP Crimp Pin, 30 AWG-22 AWG, Pre-Tin | Distrelec |
MATE-N-LOK Series Pre-Tin 30-22 AWG Discrete Wire- Cable Crimp Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
CMNL PIN L/P PTBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Solder |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Commercial MATE-N-LOK Housings |
Wire Size AWG Min | 30AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 61174-1?
Additional datasheets, footprints and schematics for 61174-1 are listed on our Part Details page. You can also find images and similar parts to 61174-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61174-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61174-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61174-1 fall under?
The 61174-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 61174-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61174-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61174-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61174-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and Heilind Electronics have stock available or on a lead time for 61174-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61174-1 often in real-time on the comparison pages.
What if I can't find stock of 61174-1?
You can fill out our help required form which you can use to request a quote for 61174-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.