Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Material | Nickel |
---|---|
Contact Current Rating (Max) | 15A |
Crimp Area Plating Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Barrel Type | Open Barrel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Shape & Form | Round |
Wire Contact Termination Area Plating Material | Nickel |
Contact Underplating Material | Nickel |
Wire Size | 24 – 18AWG, .2 – .82mm² |
Accepts Wire Insulation Diameter Range | .1in, 2.54mm |
Mating Pin Diameter | 2.13mm, .084in |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Pin (Cap) Housing |
Packaging Method | Reel |
Packaging Quantity | 8000 |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CMNL PIN 24-18 AUNIBR Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Nickel Operating Voltage: 250 VAC Contact Retention Within Housing: With Pin Gold Nickel 250 VAC | Connector Contact | Part Number: 61116-7 | Internal Number: 61116-7 | TE Connectivity | TE Store |
Cmnl Pin 24-18 Aunibr Rohs Compliant: Yes |Amp Te Connectivity 61116-7 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
CMNL PIN 24-18 AUNIBR | TE Connectivity 61116-7 | RS Americas |
Where can I find additional details, specifications and documents for a 61116-7?
Additional datasheets, footprints and schematics for 61116-7 are listed on our Part Details page. You can also find images and similar parts to 61116-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61116-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61116-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61116-7 fall under?
The 61116-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 61116-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61116-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 61116-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61116-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Power and Signal Group have stock available or on a lead time for 61116-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61116-7 often in real-time on the comparison pages.
What if I can't find stock of 61116-7?
You can fill out our help required form which you can use to request a quote for 61116-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.