Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.11
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
9,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
2,100
in stock
|
Buy Now | |
TE Store
from US$0.12
|
999
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Current Rating (Max) | 15A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Mating Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | .115in, 2.92mm |
Wire Size | .8 – .9mm², 18AWG, 1.25 – 1.4mm², 16AWG |
Mating Pin Diameter | 2.13mm, .084in |
Operating Voltage | 250VAC, 250VDC |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Pin (Cap) Housing |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Method | Reel |
Packaging Quantity | 3000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
MNL PIN SPECIAL .0126 PTPBR Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Pin Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 350558-1 | Internal Number: 350558-1 | TE Connectivity | TE Store |
Mnl Pin Special .0126 Ptpbr Rohs Compliant: Yes |Amp Te Connectivity 350558-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Commercial MATE-N-LOK Series Plug & Receptacle Housing Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 350558-1?
Additional datasheets, footprints and schematics for 350558-1 are listed on our Part Details page. You can also find images and similar parts to 350558-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350558-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350558-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350558-1 fall under?
The 350558-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350558-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350558-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350558-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350558-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 350558-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350558-1 often in real-time on the comparison pages.
What if I can't find stock of 350558-1?
You can fill out our help required form which you can use to request a quote for 350558-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.