Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.23
|
No stock
|
Buy Now | |
Avnet America
from US$0.73
|
28,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.12
|
1,895
in stock
|
Buy Now | |
element14
from US$1.73
|
1,895
in stock
|
Buy Now | |
Farnell
from US$2.25
|
1,895
in stock
|
Buy Now | |
Powell Electronics
from US$1.72
|
1,816
in stock
|
Buy Now | |
RS Americas
from US$1.61
|
677
in stock
|
Buy Now | |
Future Electronics
from US$1.26
|
-
|
Buy Now | |
TTI Europe
from US$1.21
|
-
|
Buy Now | |
TE Store
from US$1.53
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Brass |
---|---|
Underplate Material Thickness | 50µin, 1.27µm |
Crimp Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Termination Area Plating Thickness | .76µm, 30µin |
Contact Orientation | Straight |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Barrel Type | Open Barrel |
Contact Current Rating (Max) | 15A |
Wire Contact Termination Area Plating Material | Gold |
Contact Shape & Form | Round |
Contact Retention Within Housing | With |
Overall Length | .805in, 20.5mm |
Accepts Wire Insulation Diameter Range | .13in, 3.3mm |
Wire Size | 20 – 14AWG, .52 – 2.08mm² |
Mating Pin Diameter | 2.13mm, .084in |
Insulation Resistance | 500 |
Operating Voltage | 250VDC, 250VAC |
VDE Tested | No |
UL Flammability Rating | UL 94V-2 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
CSA Certified | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189A |
CSA Rating | Certified |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Pin (Cap) Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Contact, Pin, 20-14Awg, Crimp | Newark Electronics |
CONTACT, PIN, 20-14AWG, CRIMP | element14 |
Contact Pin, 14-20AW, Commercial, Gold, Crimp, MATE-N-LOK Series | TE Connectivity 60620-5 | RS Americas |
Mate-n-lok pin contact,0.50-2.00mm² | RS |
Commercial MATE-N-LOK 20-14 AWG Discrete Wire Crimp Pin Contact | Future Electronics |
CMNL PIN 20-14 AUBR L/P Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Operating Voltage: 250 VAC Operating Voltage: 250 VDC Pin Gold 250 VAC | Connector Contact | Part Number: 60620-5 | Internal Number: 60620-5 | TE Connectivity | TE Store |
CMNL PIN20-14 AUBR L-P | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Commercial MATE-N-LOK Housings |
Where can I find additional details, specifications and documents for a 60620-5?
Additional datasheets, footprints and schematics for 60620-5 are listed on our Part Details page. You can also find images and similar parts to 60620-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60620-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60620-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60620-5 fall under?
The 60620-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 60620-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60620-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 60620-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60620-5 have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Powell Electronics have stock available or on a lead time for 60620-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60620-5 often in real-time on the comparison pages.
What if I can't find stock of 60620-5?
You can fill out our help required form which you can use to request a quote for 60620-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.