Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0090575-1,
CA4792-000 |
Prices starting from US$231.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$231.40
|
No stock
|
Buy Now | |
Rapid Electronics
from US$366.48
|
33
in stock
|
Buy Now | |
Chip One Stop
from US$278.00
|
32
in stock
|
Buy Now | |
Farnell
from US$355.63
|
26
in stock
|
Buy Now | |
Powell Electronics
from US$324.45
|
24
in stock
|
Buy Now | |
TE Store
from US$349.00
|
8
in stock
|
Buy Now | |
Heilind Electronics
from US$336.00
|
6
in stock
|
Buy Now | |
element14
from US$342.65
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$336.00
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$294.91
|
1
in stock
|
Buy Now | |
RS Americas
from US$324.61
|
1
in stock
|
Buy Now | |
Distrelec
from US$405.35
|
1
in stock
|
Buy Now | |
Future Electronics
from US$260.19
|
-
|
Buy Now | |
Avnet America
from US$264.32
|
-
|
Buy Now | |
Boersig
from US$377.57
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | PRO-CRIMPER Hand Tool |
Die Sets Type | Removable/Interchangeable |
Crimpers/Crimping Tools PROCRIMPER III 20-14 | Rapid Electronics |
CRIMP TOOLS | Farnell |
SDE UMNL 20-14 AWG ASSY Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) TE Certification: Upon Request for Fee Commercial Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable | Hand Crimping Tool | Part Number: 90575-1 | Internal Number: 90575-1 | Alias Number: AMPS-0-0090575-1 | TE Connectivity | TE Store |
ASSY PRO-CRMPR COMM M-N-L20-14 | Heilind Electronics |
CRIMP TOOL, RATCHET, 20-14AWG | element14 |
Pro-Crimper Iii Hand Crimping Tool Assembly | Newark Electronics |
Crimper, Ratchet, 20-14 AWG, MATE-N-LOK Contacts, 90575-2 Die, PRO-CRIMPER III | TE Connectivity 90575-1 | RS Americas |
TE Connectivity Pro-crimper Iii Mate-n-lok Crimp Tool Wi | Distrelec |
ER - Mate-N-Lok Crimp Tool wit | RS |
Pro Crimper III (for AMP Universal MATE-N-LOK 20-14 AWG) | Future Electronics |
Assembly Tools, PRO Crimper II Hand Tool Assembly | Avnet America |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 905 |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP Commercial MATE-N-LOK 20-14AWG Contacts |
Product Range | Te Connectivity / Amp 905 |
Colour | Blue |
Crimp Application | Contacts |
Where can I find additional details, specifications and documents for a 90575-1?
Additional datasheets, footprints and schematics for 90575-1 are listed on our Part Details page. You can also find images and similar parts to 90575-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90575-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90575-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90575-1 fall under?
The 90575-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 90575-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90575-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 90575-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90575-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Powell Electronics and TE Store have stock available or on a lead time for 90575-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90575-1 often in real-time on the comparison pages.
What if I can't find stock of 90575-1?
You can fill out our help required form which you can use to request a quote for 90575-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.