Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 60618-6 |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.13
|
No stock
|
Buy Now | |
Powell Electronics
from US$1.98
|
12,000
in stock
|
Buy Now | |
Heilind Electronics
from US$1.17
|
7,704
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.17
|
1,690
in stock
|
Buy Now | |
Newark Electronics
from US$1.91
|
-
|
Buy Now | |
Avnet America
from US$1.62
|
-
|
Buy Now | |
RS Americas
from US$2.08
|
-
|
Buy Now | |
element14
from US$1.94
|
-
|
Buy Now | |
Boersig
from US$1.34
|
-
|
Buy Now | |
TTI Europe
from US$1.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Nickel |
---|---|
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 15A |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Barrel Type | Open Barrel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Shape & Form | Round |
Wire Contact Termination Area Plating Material | Nickel |
Contact Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | .1in, 2.54mm |
Wire Size | .2 – .82mm², 24 – 18AWG |
Mating Pin Diameter | 2.13mm, .084in |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
For Use With | Pin (Cap) Housing |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
60618-6 | Heilind Electronics |
Cmnl Pin Auphbz L/P |Amp Te Connectivity 60618-6 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Commercial MATE-N-LOK PCB Conn Contact, Male, Crimp, Gold over Nickel Plating | TE Connectivity 60618-6 | RS Americas |
CONTACT, PIN, 24-18AWG, CRIMP | element14 |
CMNL PIN AUPHBZ L/P | Boersig |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Commercial MATE-N-LOK Housings |
Where can I find additional details, specifications and documents for a 60618-6?
Additional datasheets, footprints and schematics for 60618-6 are listed on our Part Details page. You can also find images and similar parts to 60618-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60618-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60618-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60618-6 fall under?
The 60618-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 60618-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60618-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 60618-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60618-6 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 60618-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60618-6 often in real-time on the comparison pages.
What if I can't find stock of 60618-6?
You can fill out our help required form which you can use to request a quote for 60618-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.