Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.23
|
8,746
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
8,746
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
8,746
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
8,746
in stock
|
Buy Now | |
Farnell
from US$0.31
|
7,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
37
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
12
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Current Rating (Max) | 15A |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Wire Size | .8 – 1.31mm², 18 – 16AWG |
Accepts Wire Insulation Diameter Range | .115in, 2.92mm |
Mating Pin Diameter | 2.13mm, .084in |
Operating Voltage | 250VAC |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
For Use With | Pin (Cap) Housing |
Wire Type | Stranded |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Accessory, 0.115In Max Cable Dia, Contact, Brass |Amp Te Connectivity 350639-1 | Newark Electronics |
Pin&Socket Connectors CONTACT | Rapid Electronics |
TE Connectivity MNL PIN PTPBR Connector Accessory 0.115i | Distrelec |
PIN AND SOCKET CONTACTS | Farnell |
MNL PIN PTPBR | Heilind Electronics |
MATE-N-LOK 18 AWG Discrete Wire to Cable Crimp Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
MNL PIN PTPBR | TE Connectivity 350639-1 | RS Americas |
Where can I find additional details, specifications and documents for a 350639-1?
Additional datasheets, footprints and schematics for 350639-1 are listed on our Part Details page. You can also find images and similar parts to 350639-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350639-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350639-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350639-1 fall under?
The 350639-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350639-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350639-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350639-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350639-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 350639-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350639-1 often in real-time on the comparison pages.
What if I can't find stock of 350639-1?
You can fill out our help required form which you can use to request a quote for 350639-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.