Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
33,900
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
58,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
29,500
in stock
|
Buy Now | |
TE Store
from US$0.18
|
13,860
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
2,940
in stock
|
Buy Now | |
SOS electronic
from US$0.17
|
1,400
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
876
in stock
|
Buy Now | |
element14
from US$11.09
|
644
in stock
|
Buy Now | |
Farnell
from US$11.74
|
586
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
470
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$11.23
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now |
Contact Shape & Form | Round |
---|---|
Contact Retention Within Housing | With |
Contact Orientation | Straight |
Barrel Type | Open Barrel |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | .071 – .13in, 1.8 – 3.3mm |
Mating Pin Diameter | .082in, 2.1mm |
Wire Size | 20 – 17AWG, .5 – 1mm² |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Pin (Cap) Housing |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C |
MATENLOK PIN SDW AWG20-17 | TTI Europe |
Pin contact 20/16 awg | RS |
Pin&Socket Connectors PIN 0.50-1.00 | Rapid Electronics |
MATENLOK PIN SDW Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin-Lead Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Pin Tin Tin-Lead With | Connector Contact | Part Number: 163305-2 | Internal Number: 163305-2 | TE Connectivity | TE Store |
Contact | Transfer Multisort Elektronik |
Contact MATE-N-LOK M Crimp 17-20AWG Tin-plated | SOS electronic |
TE Connectivity Crimp pin 20...17 AWG | Distrelec |
CRIMP PIN, MATE-N-LOK, PK100 | element14 |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet Abacus |
Contact, Pin, 20-18Awg, Crimp | Newark Electronics |
MATE-N-LOK Series Straight Cable Mount Wire to Wire Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Commercial MATE-N-LOK Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 3.3mm |
Cable Diameter Min | 1.8mm |
Colour | Tin |
Contact Size | 17 |
Contact Termination | Crimp |
Current Rating | 13A |
Gender | Plug |
Pack Quantity | 100 |
Voltage Rating VAC | 250V |
Wire Area Size Max | 1mm² |
Wire Area Size Min | 0.5mm² |
Wire Size | 17AWG |
Wire Size (AWG) | 20AWG to 18AWG |
Wire Size Range (AWG) | 20 - 18 AWG |
Where can I find additional details, specifications and documents for a 163305-2?
Additional datasheets, footprints and schematics for 163305-2 are listed on our Part Details page. You can also find images and similar parts to 163305-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163305-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163305-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163305-2 fall under?
The 163305-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163305-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163305-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 163305-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163305-2 have stock available?
Authorised distributors including TTI Europe, RS, Rapid Electronics, TE Store and Transfer Multisort Elektronik have stock available or on a lead time for 163305-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163305-2 often in real-time on the comparison pages.
What if I can't find stock of 163305-2?
You can fill out our help required form which you can use to request a quote for 163305-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.