Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0286
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
1,150
in stock
|
Buy Now | |
TTI Europe
from US$0.0418
|
336,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
276,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0487
|
152,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0459
|
112,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.05
|
100,800
in stock
|
Buy Now | |
TE Store
from US$0.07
|
64,427
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
55,840
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.05
|
55,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
24,000
in stock
|
Buy Now | |
element14
from US$0.06
|
24,000
in stock
|
Buy Now | |
Farnell
from US$0.05
|
24,000
in stock
|
Buy Now | |
Distrelec
from US$0.08
|
3,150
in stock
|
Buy Now | |
Future Electronics
from US$0.0486
|
-
|
Buy Now | |
Avnet America
from US$0.0286
|
-
|
Buy Now | |
Avnet Asia
from US$0.0439
|
-
|
Buy Now | |
Boersig
from US$0.0404
|
-
|
Buy Now | |
Carlton-Bates
from US$0.05
|
-
|
Buy Now | |
Sager
from US$0.0458
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Shape & Form | Round |
---|---|
Contact Current Rating (Max) | 15A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Pin |
Barrel Type | Open Barrel |
Contact Termination Area Plating Material | Pre-Tin |
Contact Retention Within Housing | With |
Contact Orientation | Straight |
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Wire Size | .2 – .82mm², 24 – 18AWG |
Accepts Wire Insulation Diameter Range | .1in, 2.54mm |
Mating Pin Diameter | 2.13mm, .084in |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Pin (Cap) Housing |
Packaging Quantity | 8000 |
Packaging Method | Reel |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CMNL PIN 24-18 PTBR | Heilind Electronics |
P&S Connectors MNL PIN 24-18 .0126 Reel of 8000 | Rapid Electronics |
CMNL PIN 24-18 PTBR Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Pin Tin 250 VAC | Connector Contact | Part Number: 61116-1 | Internal Number: 61116-1 | TE Connectivity | TE Store |
Contact Pin, 18-24AWG, Brass Material, Stamped, 3A, Crimp, Mate-N-Lok Series | TE Connectivity 61116-1 | RS Americas |
Contact, Pin, 24-18Awg, Crimp | Newark Electronics |
CONTACT, PIN, 24-18AWG, CRIMP | element14 |
TE Connectivity - AMP Crimp Terminal, Male, Tin, 15A, 24 ... 18AWG | Distrelec |
Contact,crimp,pin,24-18awg | RS |
Commercial Mate-N-Lok Pre-Tin 24-18 AWG Discrete Wire Crimp Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Pin Contact, Crimp Contact, 24 AWG Min, 18 AWG Max, 2.13 mm, 250V AC | Carlton-Bates |
Pin & Socket Connectors MNL PIN 24-18 .0126 Reel of 8000 | Sager |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Commercial MATE-N-LOK Series Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 61116-1?
Additional datasheets, footprints and schematics for 61116-1 are listed on our Part Details page. You can also find images and similar parts to 61116-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61116-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61116-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61116-1 fall under?
The 61116-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 61116-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61116-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61116-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61116-1 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Chip One Stop, Rapid Electronics and Powell Electronics have stock available or on a lead time for 61116-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61116-1 often in real-time on the comparison pages.
What if I can't find stock of 61116-1?
You can fill out our help required form which you can use to request a quote for 61116-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.