60618-4 Power Connectors by TE Connectivity

CMNL PIN PTPPHBZL/P

Status: Active
Series: -
RoHS: Unknown
Aliases: 60618-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for RS
RS
from US$0.27
4,007
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.18
15,970
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.28
8,668
in stock
Buy Now
Logo for element14
element14
from US$0.44
8,303
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.25
8,303
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.22
8,123
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.22
7,826
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.18
3,194
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.27
1,826
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.32
1,088
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$0.27
268
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.24
174
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.24
-
Buy Now
Logo for Boersig
Boersig
from US$0.22
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.31
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.17
-
Buy Now
Logo for Sager
Sager
from US$0.25
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Contact Retention Within Housing With
Contact Shape & Form Round
Wire Contact Termination Area Plating Material Pre-Tin
Barrel Type Open Barrel
Contact Orientation Straight
Contact Current Rating (Max) 15A
Contact Type Pin
Contact Mating Area Plating Material Pre-Tin
Contact Base Material Phosphor Bronze
Contact Termination Area Plating Material Pre-Tin
Wire Size .2 – .82mm², 24 – 18AWG
Accepts Wire Insulation Diameter Range .1in, 2.54mm
Mating Pin Diameter 2.13mm, .084in
Operating Voltage 250VAC
Glow Wire Rating Standard Part - Not Glow Wire
VDE Tested No
Connector Mounting Type Cable Mount (Free-Hanging)
Contact Retention Type Within Housing Locking Lance
Wire Insulation Support Without
For Multiple Crimp No
Circuit Application Power
Wire Type Stranded
Wire/Cable Type Discrete Wire
For Use With Pin (Cap) Housing
Packaging Method Bag
Packaging Quantity 1000
Connector System Wire-to-Wire
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Termination Type Crimp
Operating Temperature Range -67 – 221°F, -55 – 105°C

Compatible Parts


Alternative Descriptions

CMNL PIN PTPPHBZL/P | Heilind Electronics
Connector Shell Pin Commercial Mate-N-Lok 13 250 Phosphor Bronze Pre-Tin | TE Connectivity 60618-4 | RS Americas
CONTACT, CRIMP, PIN, MATE-LOK, 24-18 AWG | element14
Contact, Pin, 24-18Awg, Crimp | Newark Electronics
Pin&Socket Connectors CRIMP PIN | Rapid Electronics
Contact Crimp Pin 24-18AWG Mate-n-Lok | RS
TE Connectivity - AMP Crimp Pin, 24 AWG-18 AWG, Pre-Tin | Distrelec
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America
MATE-N-LOK Series 24-18 AWG Discrete Wire to Cable Crimp Pin Contact | Future Electronics
CMNL PIN PTPPHBZL/P | Boersig
Pin Contact, Crimp Contact, 24 AWG Min, 18 AWG Max, 2.13 mm Contact Dia, 250V AC | Carlton-Bates
Pin & Socket Connectors CRIMP PIN | Sager
CMNL PINPTPPHBZL-P | Power and Signal Group


60618-4 Rectangular Power Connectors & Components by Unknown

CONTACT CRIMP PIN MATE-LOK 24-18 AWG

Status: Unknown
Series: Commercial MATE-N-LOK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Commercial MATE-N-LOK Series
Contact Gender Pin
Contact Termination Type Crimp
Wire Size AWG Max 18AWG
Contact Plating Tin Plated Contacts
For Use With Commercial MATE-N-LOK Series Housing Connectors
Wire Size AWG Min 24AWG
Contact Material Phosphor Bronze
SVHC No SVHC (15-Jan-2019)
Contact Termination Crimp
Wire Size (AWG) 24AWG to 18AWG

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 60618-4?

Additional datasheets, footprints and schematics for 60618-4 are listed on our Part Details page. You can also find images and similar parts to 60618-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 60618-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60618-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 60618-4 fall under?

The 60618-4 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 60618-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 60618-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 60618-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 60618-4 have stock available?

Authorised distributors including Heilind Electronics, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 60618-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 60618-4 often in real-time on the comparison pages.

What if I can't find stock of 60618-4?

You can fill out our help required form which you can use to request a quote for 60618-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay